Artesyn Embedded Power Power Supply SDN424100LP

Description
POWER SUPPLY, 1 PHASE, 85-264 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, 3.8 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, 1 PHASE, 85-264 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, 3.8 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 70778769 - Radwell International
Willingboro, NJ, United States
Power Supply
70778769
Power Supply 70778769
POWER SUPPLY, 1 PHASE, 85-264 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, 3.8 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 1 PHASE, 85-264 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, 3.8 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
SOLA HD Power Supplies SDN424100LP

SOLA HD Power Supplies SDN424100LP

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Power Supplies Power Supplies
Product Number 70778769
Product Name Power Supply Power Supply
AC Output Voltage 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 203S-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details