Artesyn Embedded Power 1U Distributed Power Front-end HPS35 Series

Description
Special Features Active Power Factor Correction EN61000-3-2 compliant CISPR22, EN55022 Level-B conducted/radiated EMI EN61000 immunity standards 5 Vsb @ 2 A Overvoltage protection (OVP) Overcurrent protection (OCP) Overtemperature protection (OTP) AC OK signal and indicator LED DC OK signal and indicator LED Remote Inhibit Remote Sense on main output Hot Plug N+1 Redundant No minimum load
Datasheet
Description
Special Features Active Power Factor Correction EN61000-3-2 compliant CISPR22, EN55022 Level-B conducted/radiated EMI EN61000 immunity standards 5 Vsb @ 2 A Overvoltage protection (OVP) Overcurrent protection (OCP) Overtemperature protection (OTP) AC OK signal and indicator LED DC OK signal and indicator LED Remote Inhibit Remote Sense on main output Hot Plug N+1 Redundant No minimum load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1U Distributed Power Front-end - HPS35 Series - Artesyn Embedded Power
Tempe, AZ, USA
1U Distributed Power Front-end
HPS35 Series
1U Distributed Power Front-end HPS35 Series
Special Features Active Power Factor Correction EN61000-3-2 compliant CISPR22, EN55022 Level-B conducted/radiated EMI EN61000 immunity standards 5 Vsb @ 2 A Overvoltage protection (OVP) Overcurrent protection (OCP) Overtemperature protection (OTP) AC OK signal and indicator LED DC OK signal and indicator LED Remote Inhibit Remote Sense on main output Hot Plug N+1 Redundant No minimum load

Special Features

  • Active Power Factor Correction
  • EN61000-3-2 compliant
  • CISPR22, EN55022 Level-B conducted/radiated EMI
  • EN61000 immunity standards
  • 5 Vsb @ 2 A
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Overtemperature protection (OTP)
  • AC OK signal and indicator LED
  • DC OK signal and indicator LED
  • Remote Inhibit
  • Remote Sense on main output
  • Hot Plug
  • N+1 Redundant
  • No minimum load
Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number HPS35 Series
Product Name 1U Distributed Power Front-end
Type DC Power Supply
Form Factor Rack Mount
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 11.4 to 50.4 volts
DC Output Current 29.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1176634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details