Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Artesyn Embedded Technologies LPS42-M

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Artesyn Embedded Technologies - 17B6360 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Artesyn Embedded Technologies
17B6360
Ac-Dc Converter, Open Frame, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Artesyn Embedded Technologies 17B6360
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17B6360
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
120/960W DIN-Rail power supplies - DRB960-48-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 20 amps
View Details
2 suppliers