Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies LPT62

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies - 62K3454 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies
62K3454
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies 62K3454
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A, -12V, 700Ma Rohs Compliant Artesyn Embedded Technologies - 23M6717 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A, -12V, 700Ma Rohs Compliant Artesyn Embedded Technologies
23M6717
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A, -12V, 700Ma Rohs Compliant Artesyn Embedded Technologies 23M6717
AC/DC Open Frame Power Supply, EMI Filter, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A, -12V, 700mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, EMI Filter, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A, -12V, 700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 62K3454 23M6717
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 60W, 5V, 7A, 12V, 3A, -12V, 700Ma Rohs Compliant Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227818 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 30.0 volts
View Details