Artesyn Embedded Power 80-150W AC-DC Medical Power Supply LPS100-M Series

Description
The LPS100-M series of open-frame AC-DC power supplies features ITE and medical safety approvals. The series offers a choice of six single output models, with voltages of 5 V, 12 V, 15 V, 48 V or 54 Vdc. Each model also provides an isolated 12 V fan output. The main output of the 54 V model features POE (Power over Ethernet) isolation. LPS100-M series power supplies have a typical full load power conversion efficiency of 88% and with a height of only 1.29 inches offer a power density in excess of 14 watts per cubic inch. The series is primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.
Datasheet
Description
The LPS100-M series of open-frame AC-DC power supplies features ITE and medical safety approvals. The series offers a choice of six single output models, with voltages of 5 V, 12 V, 15 V, 48 V or 54 Vdc. Each model also provides an isolated 12 V fan output. The main output of the 54 V model features POE (Power over Ethernet) isolation. LPS100-M series power supplies have a typical full load power conversion efficiency of 88% and with a height of only 1.29 inches offer a power density in excess of 14 watts per cubic inch. The series is primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80-150W AC-DC Medical Power Supply - LPS100-M Series - Artesyn Embedded Power
Tempe, AZ, USA
80-150W AC-DC Medical Power Supply
LPS100-M Series
80-150W AC-DC Medical Power Supply LPS100-M Series
The LPS100-M series of open-frame AC-DC power supplies features ITE and medical safety approvals. The series offers a choice of six single output models, with voltages of 5 V, 12 V, 15 V, 48 V or 54 Vdc. Each model also provides an isolated 12 V fan output. The main output of the 54 V model features POE (Power over Ethernet) isolation. LPS100-M series power supplies have a typical full load power conversion efficiency of 88% and with a height of only 1.29 inches offer a power density in excess of 14 watts per cubic inch. The series is primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.

The LPS100-M series of open-frame AC-DC power supplies features ITE and medical safety approvals. The series offers a choice of six single output models, with voltages of 5 V, 12 V, 15 V, 48 V or 54 Vdc. Each model also provides an isolated 12 V fan output. The main output of the 54 V model features POE (Power over Ethernet) isolation. LPS100-M series power supplies have a typical full load power conversion efficiency of 88% and with a height of only 1.29 inches offer a power density in excess of 14 watts per cubic inch. The series is primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LPS100-M Series
Product Name 80-150W AC-DC Medical Power Supply
Type DC Power Supply; Medical Power Supply
Form Factor Circuit Board Assembly; Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 40398514 - Radwell International
Specs
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details