Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies LPT43

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies - 67K2805 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies
67K2805
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies 67K2805
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 6A, 12V, 500Ma, -12V, 500Ma Rohs Compliant Artesyn Embedded Technologies - 23M6705 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 6A, 12V, 500Ma, -12V, 500Ma Rohs Compliant Artesyn Embedded Technologies
23M6705
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 6A, 12V, 500Ma, -12V, 500Ma Rohs Compliant Artesyn Embedded Technologies 23M6705
AC/DC Open Frame Power Supply, EMI Filter, Adjustable, Fixed, 40W, 5V, 6A, 12V, 500mA, -12V, 500mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, EMI Filter, Adjustable, Fixed, 40W, 5V, 6A, 12V, 500mA, -12V, 500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 67K2805 23M6705
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 6A, 12V, 500Ma, -12V, 500Ma Rohs Compliant Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
AC/DC Adapters - 1176638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details