Artesyn Embedded Power General-purpose Pola Converter PTV03020 Series

Description
The PTV03020 is a non-isolated dc-dc converter under the Point of Load Alliance (POLA) standard. The vertical mounting option of the PTV03020 module provides performance in less than 20% of the space that is required by alternative solutions. The Auto-Track™ feature provides for sequencing between multiple modules, a function, which is becoming a necessity for powering advanced silicon including DSP’s, FPGA’s and ASIC’s requiring controlled power-up and power-down. The PTV03020 has an input voltage of 2.95 Vdc to 3.6 Vdc and offers a wide 0.8 Vdc to 2.5 Vdc output voltage range with up to 18 A output current, which allows for maximum design flexibility and a pathway for future upgrades.
Datasheet
Description
The PTV03020 is a non-isolated dc-dc converter under the Point of Load Alliance (POLA) standard. The vertical mounting option of the PTV03020 module provides performance in less than 20% of the space that is required by alternative solutions. The Auto-Track™ feature provides for sequencing between multiple modules, a function, which is becoming a necessity for powering advanced silicon including DSP’s, FPGA’s and ASIC’s requiring controlled power-up and power-down. The PTV03020 has an input voltage of 2.95 Vdc to 3.6 Vdc and offers a wide 0.8 Vdc to 2.5 Vdc output voltage range with up to 18 A output current, which allows for maximum design flexibility and a pathway for future upgrades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose Pola Converter - PTV03020 Series - Artesyn Embedded Power
Tempe, AZ, USA
General-purpose Pola Converter
PTV03020 Series
General-purpose Pola Converter PTV03020 Series
The PTV03020 is a non-isolated dc-dc converter under the Point of Load Alliance (POLA) standard. The vertical mounting option of the PTV03020 module provides performance in less than 20% of the space that is required by alternative solutions. The Auto-Track™ feature provides for sequencing between multiple modules, a function, which is becoming a necessity for powering advanced silicon including DSP’s, FPGA’s and ASIC’s requiring controlled power-up and power-down. The PTV03020 has an input voltage of 2.95 Vdc to 3.6 Vdc and offers a wide 0.8 Vdc to 2.5 Vdc output voltage range with up to 18 A output current, which allows for maximum design flexibility and a pathway for future upgrades.

The PTV03020 is a non-isolated dc-dc converter under the Point of Load Alliance (POLA) standard. The vertical mounting option of the PTV03020 module provides performance in less than 20% of the space that is required by alternative solutions. The Auto-Track™ feature provides for sequencing between multiple modules, a function, which is becoming a necessity for powering advanced silicon including DSP’s, FPGA’s and ASIC’s requiring controlled power-up and power-down. The PTV03020 has an input voltage of 2.95 Vdc to 3.6 Vdc and offers a wide 0.8 Vdc to 2.5 Vdc output voltage range with up to 18 A output current, which allows for maximum design flexibility and a pathway for future upgrades.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number PTV03020 Series
Product Name General-purpose Pola Converter
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 0.8 to 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details