Artesyn Embedded Power Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Artesyn’s ATA series 3 watt isolated DC-DC converters are suitable for a diverse range of low power applications, including data communication, telecommunication and computer peripheral equipment, industrial automation and mobile... | |
| The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48... | |
| The AEE10W-M series of 10 watt isolated DC-DC converters are designed for demanding instrumentation applications that require supplementary or reinforced insulation to comply with stringent industrial or medical safety standards. | |
| The AEO series is a single isolated-output, eighth-brick DC/DC converter. The new devices are available in two power levels, 66W and 120W. These converters provide single output voltage selection of... | |
| The AET series of 20 watt isolated DC-DC converters is available with an ultra wide 9–36 Vdc or 18–75 Vdc input. Each of these versions offers a choice of five... | |
| The AET series of 25-30 watt isolated DC-DC converters is available with an ultra wide 9–36 Vdc or 18–75 Vdc input. Each of these versions offers a choice of five... | |
| The ASA series of high-input 6 watt isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48... | |
| The LDO03C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates... | |
| The LDO06C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates... | |
| The LDO10C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates... | |
| The LES B series of eighth-brick isolated DC-DC converters comprises eigth single output models offering fully regulated voltages of 1 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3... | |
| The LQS series of quarter-brick isolated DC-DC converters includes two models with a wide 2:1 input range of 18 to 36 Vdc, designed primarily for use with standard 24 V... | |
| This version of the ASA series of 10 watt isolated DC-DC converters features a wide 2:1 input voltage range of 36–75 Vdc and is primarily designed for use with nominal... |
| Next >> |