Artesyn Embedded Power 1600W Front End AC-DC Power Supply HPS15 Series

Description
The DS1600SPE series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 12 V standby output. Rated at 1,600 watts, it is an 80 Plus Platinum power supply with a peak conversion efficiency of 94%. Housed in a 1U high rack-mounting enclosure with a short form factor that frees up system space, the DS1600SPE has a high power density of 40 watts per cubic inch. This series comes in two airflow versions – dc-connector to ac-connector and vice versa. The main 12 V output can deliver up to 133.3 amps and stays within regulation down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Active current sharing enables multiple supplies to be paralleled for very high current applications without need of additional components. The DS1600SPE power supply is hot pluggable and ideal for fault tolerant, N+1 and N+N redundant applications. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.
Datasheet
Description
The DS1600SPE series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 12 V standby output. Rated at 1,600 watts, it is an 80 Plus Platinum power supply with a peak conversion efficiency of 94%. Housed in a 1U high rack-mounting enclosure with a short form factor that frees up system space, the DS1600SPE has a high power density of 40 watts per cubic inch. This series comes in two airflow versions – dc-connector to ac-connector and vice versa. The main 12 V output can deliver up to 133.3 amps and stays within regulation down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Active current sharing enables multiple supplies to be paralleled for very high current applications without need of additional components. The DS1600SPE power supply is hot pluggable and ideal for fault tolerant, N+1 and N+N redundant applications. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1600W Front End AC-DC Power Supply - HPS15 Series - Artesyn Embedded Power
Tempe, AZ, USA
1600W Front End AC-DC Power Supply
HPS15 Series
1600W Front End AC-DC Power Supply HPS15 Series
The DS1600SPE series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 12 V standby output. Rated at 1,600 watts, it is an 80 Plus Platinum power supply with a peak conversion efficiency of 94%. Housed in a 1U high rack-mounting enclosure with a short form factor that frees up system space, the DS1600SPE has a high power density of 40 watts per cubic inch. This series comes in two airflow versions – dc-connector to ac-connector and vice versa. The main 12 V output can deliver up to 133.3 amps and stays within regulation down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Active current sharing enables multiple supplies to be paralleled for very high current applications without need of additional components. The DS1600SPE power supply is hot pluggable and ideal for fault tolerant, N+1 and N+N redundant applications. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.

The DS1600SPE series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 12 V standby output. Rated at 1,600 watts, it is an 80 Plus Platinum power supply with a peak conversion efficiency of 94%. Housed in a 1U high rack-mounting enclosure with a short form factor that frees up system space, the DS1600SPE has a high power density of 40 watts per cubic inch. This series comes in two airflow versions – dc-connector to ac-connector and vice versa.
The main 12 V output can deliver up to 133.3 amps and stays within regulation down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Active current sharing enables multiple supplies to be paralleled for very high current applications without need of additional components. The DS1600SPE power supply is hot pluggable and ideal for fault tolerant, N+1 and N+N redundant applications.
This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number HPS15 Series
Product Name 1600W Front End AC-DC Power Supply
Type DC Power Supply
Form Factor Rack Mount
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Voltage 22.8 to 66.0 volts
DC Output Current 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details