Artesyn Embedded Power 30W (6 Amp) Non-isolated DC-DC Converter LDO06C Series

Description
The LDO06C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates a wide variety of silicon power needs. Capable of delivering up to 6 amps, the converter has a typical efficiency of 92%. A remote enable facility is provided as standard and remote ‘power good’ indication is available as an option. LDO06C series converters offer a choice of through-hole horizontal, through-hole vertical and surface mounting.
Datasheet
Description
The LDO06C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates a wide variety of silicon power needs. Capable of delivering up to 6 amps, the converter has a typical efficiency of 92%. A remote enable facility is provided as standard and remote ‘power good’ indication is available as an option. LDO06C series converters offer a choice of through-hole horizontal, through-hole vertical and surface mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30W (6 Amp) Non-isolated DC-DC Converter - LDO06C Series - Artesyn Embedded Power
Tempe, AZ, USA
30W (6 Amp) Non-isolated DC-DC Converter
LDO06C Series
30W (6 Amp) Non-isolated DC-DC Converter LDO06C Series
The LDO06C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates a wide variety of silicon power needs. Capable of delivering up to 6 amps, the converter has a typical efficiency of 92%. A remote enable facility is provided as standard and remote ‘power good’ indication is available as an option. LDO06C series converters offer a choice of through-hole horizontal, through-hole vertical and surface mounting.

The LDO06C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates a wide variety of silicon power needs. Capable of delivering up to 6 amps, the converter has a typical efficiency of 92%. A remote enable facility is provided as standard and remote ‘power good’ indication is available as an option.
LDO06C series converters offer a choice of through-hole horizontal, through-hole vertical and surface mounting.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LDO06C Series
Product Name 30W (6 Amp) Non-isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 0.6 to 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-32 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details