Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 3O/p, 55W; Power Supply Approvals Artesyn Embedded Technologies LPT52-M

Description
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 55W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):55W; Input Voltage VAC:90V AC to 264V AC; Product Range:LPT50 SeriesRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 55W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):55W; Input Voltage VAC:90V AC to 264V AC; Product Range:LPT50 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 3O/p, 55W; Power Supply Approvals Artesyn Embedded Technologies - 95M8331 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 55W; Power Supply Approvals Artesyn Embedded Technologies
95M8331
Power Supply, Ac-Dc, Medical, 3O/p, 55W; Power Supply Approvals Artesyn Embedded Technologies 95M8331
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 55W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):55W; Input Voltage VAC:90V AC to 264V AC; Product Range:LPT50 SeriesRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 55W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):55W; Input Voltage VAC:90V AC to 264V AC; Product Range:LPT50 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95M8331
Product Name Power Supply, Ac-Dc, Medical, 3O/p, 55W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-120-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.5 amps
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details