Artesyn Embedded Power Dc-Dc Converter, Non Iso Pol, 1 O/p, 79.2W, 22A; Output Power Max Artesyn Embedded Technologies PTH05020WAZ

Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 79.2W, 22A; Output Power Max:79.2W; Output Voltage Min:800mV; Output Voltage Max:3.6V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 79.2W, 22A; Output Power Max:79.2W; Output Voltage Min:800mV; Output Voltage Max:3.6V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Non Iso Pol, 1 O/p, 79.2W, 22A; Output Power Max Artesyn Embedded Technologies - 71K9406 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 79.2W, 22A; Output Power Max Artesyn Embedded Technologies
71K9406
Dc-Dc Converter, Non Iso Pol, 1 O/p, 79.2W, 22A; Output Power Max Artesyn Embedded Technologies 71K9406
DC-DC CONVERTER, NON ISO POL, 1 O/P, 79.2W, 22A; Output Power Max:79.2W; Output Voltage Min:800mV; Output Voltage Max:3.6V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:9mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 79.2W, 22A; Output Power Max:79.2W; Output Voltage Min:800mV; Output Voltage Max:3.6V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K9406
Product Name Dc-Dc Converter, Non Iso Pol, 1 O/p, 79.2W, 22A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-WMX240-1000-13-ND - DigiKey
Specs
Type DC Power Supply; Medical Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 25 C (32 to 77 F)
View Details
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details