Artesyn Embedded Power Switching Power Supplies LCM1000Q-T

Description
Artesyn LCM1000Q-T
Request a Quote Datasheet
Description
Artesyn LCM1000Q-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1116582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1116582
Switching Power Supplies 1116582
Artesyn LCM1000Q-T

Artesyn LCM1000Q-T

Supplier's Site
Power Supply, Ac-Dc, Medical, 24V, 41.7A; Power Supply Approvals Artesyn Embedded Technologies - 78X7318 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 41.7A; Power Supply Approvals Artesyn Embedded Technologies
78X7318
Power Supply, Ac-Dc, Medical, 24V, 41.7A; Power Supply Approvals Artesyn Embedded Technologies 78X7318
POWER SUPPLY, AC-DC, MEDICAL, 24V, 41.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:41.7A; Product Range:LCM1000 Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 41.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:41.7A; Product Range:LCM1000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1116582 78X7318
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 24V, 41.7A; Power Supply Approvals Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1227133 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details