Artesyn Embedded Power Ac-Dc Converter, Enclosed, 4 O/p, 250W; No. Of Outputs Artesyn Embedded Technologies LPQ253-CEF

Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:15V; Output Current - Output 2:10A RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:15V; Output Current - Output 2:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 4 O/p, 250W; No. Of Outputs Artesyn Embedded Technologies - 17B6333 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 4 O/p, 250W; No. Of Outputs Artesyn Embedded Technologies
17B6333
Ac-Dc Converter, Enclosed, 4 O/p, 250W; No. Of Outputs Artesyn Embedded Technologies 17B6333
AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:15V; Output Current - Output 2:10A RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:15V; Output Current - Output 2:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17B6333
Product Name Ac-Dc Converter, Enclosed, 4 O/p, 250W; No. Of Outputs Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-11000-30-3u-27490 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 30 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details