Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 50W; Power Supply Approvals Artesyn Embedded Technologies NFS50-7608J

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 50W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):60W @ 20CFM; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 50W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):60W @ 20CFM; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 50W; Power Supply Approvals Artesyn Embedded Technologies - 25M7289 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 50W; Power Supply Approvals Artesyn Embedded Technologies
25M7289
Ac-Dc Converter, Open Frame, 3 O/p, 50W; Power Supply Approvals Artesyn Embedded Technologies 25M7289
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 50W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):60W @ 20CFM; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 50W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):60W @ 20CFM; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25M7289
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 50W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details