Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 130W, 26A, 5V; Power Supply Approvals Artesyn Embedded Technologies LPS122

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 130W, 26A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 130W, 26A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 130W, 26A, 5V; Power Supply Approvals Artesyn Embedded Technologies - 31K9270 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 130W, 26A, 5V; Power Supply Approvals Artesyn Embedded Technologies
31K9270
Ac-Dc Converter, Open Frame, 1 O/p, 130W, 26A, 5V; Power Supply Approvals Artesyn Embedded Technologies 31K9270
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 130W, 26A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 130W, 26A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):130W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31K9270
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 130W, 26A, 5V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1439-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details