Artesyn Embedded Power Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies ILS600-5

Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:0A; Output Current Max:20A; Power Rating:600W; Plug Type:
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:0A; Output Current Max:20A; Power Rating:600W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies - 62AJ7885 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies
62AJ7885
Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies 62AJ7885
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:0A; Output Current Max:20A; Power Rating:600W; Plug Type:

POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:0A; Output Current Max:20A; Power Rating:600W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62AJ7885
Product Name Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies
DC Output Voltage 0.0 to 50.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR300-33T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
Wall Plug; 120 VAC; 1 A; 120 VAC @ 60 Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in. - 70218401 - Allied Electronics, Inc.
Specs
Technology Linear Power Supply
Form Factor Wall Mount
Applications Commercial
View Details