Artesyn Embedded Power Power Supply, Ac-Dc, 28V, 42.9A; Power Supply Approvals Artesyn Embedded Technologies LCC1200-28U-9P

Description
POWER SUPPLY, AC-DC, 28V, 42.9A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:28V; Output Current - Output 1:42.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 28V, 42.9A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:28V; Output Current - Output 1:42.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 28V, 42.9A; Power Supply Approvals Artesyn Embedded Technologies - 28AK4917 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 42.9A; Power Supply Approvals Artesyn Embedded Technologies
28AK4917
Power Supply, Ac-Dc, 28V, 42.9A; Power Supply Approvals Artesyn Embedded Technologies 28AK4917
POWER SUPPLY, AC-DC, 28V, 42.9A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:28V; Output Current - Output 1:42.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 42.9A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:28V; Output Current - Output 1:42.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 28AK4917
Product Name Power Supply, Ac-Dc, 28V, 42.9A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1176620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details