Artesyn Embedded Power Dc-Dc Conv, Non Iso Pol, 1 O/p, 66W, 12A; Output Power Max Artesyn Embedded Technologies PTH12010LAZ

Description
DC-DC CONV, NON ISO POL, 1 O/P, 66W, 12A; Output Power Max:66W; Output Voltage Min:800mV; Output Voltage Max:1.8V; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:10.8V; Input Voltage DC Max:13.2V; Height:9mm RoHS Compliant: Yes
Description
DC-DC CONV, NON ISO POL, 1 O/P, 66W, 12A; Output Power Max:66W; Output Voltage Min:800mV; Output Voltage Max:1.8V; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:10.8V; Input Voltage DC Max:13.2V; Height:9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Non Iso Pol, 1 O/p, 66W, 12A; Output Power Max Artesyn Embedded Technologies - 71K9433 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 66W, 12A; Output Power Max Artesyn Embedded Technologies
71K9433
Dc-Dc Conv, Non Iso Pol, 1 O/p, 66W, 12A; Output Power Max Artesyn Embedded Technologies 71K9433
DC-DC CONV, NON ISO POL, 1 O/P, 66W, 12A; Output Power Max:66W; Output Voltage Min:800mV; Output Voltage Max:1.8V; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:10.8V; Input Voltage DC Max:13.2V; Height:9mm RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 66W, 12A; Output Power Max:66W; Output Voltage Min:800mV; Output Voltage Max:1.8V; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:10.8V; Input Voltage DC Max:13.2V; Height:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K9433
Product Name Dc-Dc Conv, Non Iso Pol, 1 O/p, 66W, 12A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 320V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2255-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers