Artesyn Embedded Power Switching Power Supplies LPS102-M

Description
Artesyn LPS102-M Switching Power Supply
Request a Quote Datasheet
Description
Artesyn LPS102-M Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 6688867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6688867
Switching Power Supplies 6688867
Artesyn LPS102-M Switching Power Supply

Artesyn LPS102-M Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, Medical, 5V, 16A; Power Supply Approvals Artesyn Embedded Technologies - 68R2472 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 16A; Power Supply Approvals Artesyn Embedded Technologies
68R2472
Power Supply, Ac-Dc, Medical, 5V, 16A; Power Supply Approvals Artesyn Embedded Technologies 68R2472
POWER SUPPLY, AC-DC, MEDICAL, 5V, 16A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):120W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:90V AC to 264V AC; Height:33mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 16A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):120W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:90V AC to 264V AC; Height:33mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6688867 68R2472
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 5V, 16A; Power Supply Approvals Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details