Artesyn Embedded Power 200-350W AC-DC Power Supply NTS350 Series

Description
The NTS350 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 24 V, 48 V or 54 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85–264 Vac and have a typical full load efficiency of 85%. Features include single wire current sharing, remote sense and remote inhibit, plus remote power fail indication. Enclosed NTS350 power supplies can be specified with end or top mounted fans and can deliver up to 350 watts of output power. Versions without a fan are available for applications which provide an alternative means of cooling. These power supplies are ideal bulk power front ends for smaller systems that use a distributed power architecture (DPA) or point-of-load (POL) scheme.
Datasheet
Description
The NTS350 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 24 V, 48 V or 54 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85–264 Vac and have a typical full load efficiency of 85%. Features include single wire current sharing, remote sense and remote inhibit, plus remote power fail indication. Enclosed NTS350 power supplies can be specified with end or top mounted fans and can deliver up to 350 watts of output power. Versions without a fan are available for applications which provide an alternative means of cooling. These power supplies are ideal bulk power front ends for smaller systems that use a distributed power architecture (DPA) or point-of-load (POL) scheme.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200-350W AC-DC Power Supply - NTS350 Series - Artesyn Embedded Power
Tempe, AZ, USA
200-350W AC-DC Power Supply
NTS350 Series
200-350W AC-DC Power Supply NTS350 Series
The NTS350 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 24 V, 48 V or 54 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85–264 Vac and have a typical full load efficiency of 85%. Features include single wire current sharing, remote sense and remote inhibit, plus remote power fail indication. Enclosed NTS350 power supplies can be specified with end or top mounted fans and can deliver up to 350 watts of output power. Versions without a fan are available for applications which provide an alternative means of cooling. These power supplies are ideal bulk power front ends for smaller systems that use a distributed power architecture (DPA) or point-of-load (POL) scheme.

The NTS350 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 24 V, 48 V or 54 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85–264 Vac and have a typical full load efficiency of 85%. Features include single wire current sharing, remote sense and remote inhibit, plus remote power fail indication. Enclosed NTS350 power supplies can be specified with end or top mounted fans and can deliver up to 350 watts of output power. Versions without a fan are available for applications which provide an alternative means of cooling. These power supplies are ideal bulk power front ends for smaller systems that use a distributed power architecture (DPA) or point-of-load (POL) scheme.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number NTS350 Series
Product Name 200-350W AC-DC Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly; Open Frame
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Wall-Mounted Adapter - ksas0181200150he-21944 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Form Factor Wall Mount
AC Output Current 1.5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - LSO2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details