Artesyn Embedded Power Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies ILS600-3

Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:33A; Power Rating:600W; Plug Type:
Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:33A; Power Rating:600W; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies - 62AJ7881 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies
62AJ7881
Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies 62AJ7881
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:33A; Power Rating:600W; Plug Type:

POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:33A; Power Rating:600W; Plug Type:

Supplier's Site
Power Supply, Ac-Dc, Programmable, 600W Rohs Compliant Artesyn Embedded Technologies - 60AJ3877 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Programmable, 600W Rohs Compliant Artesyn Embedded Technologies
60AJ3877
Power Supply, Ac-Dc, Programmable, 600W Rohs Compliant Artesyn Embedded Technologies 60AJ3877
POWER SUPPLY, AC-DC, PROGRAMMABLE, 600W ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, PROGRAMMABLE, 600W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 62AJ7881 60AJ3877
Product Name Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies Power Supply, Ac-Dc, Programmable, 600W Rohs Compliant Artesyn Embedded Technologies
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Bench Power Supplies - 1225040 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details