Artesyn Embedded Power Power Supplies - Board Mount PTH12050WAD

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 085485-PTH12050WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12050 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off SCP UVLO Package: 6-DIP Module Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTH12050 Series Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2 ~ 5.5 V Power (Watts) - Manufacture Series: 33W Efficiency: 93% Power (Watts) - Max: 33W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 085485-PTH12050WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12050 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off SCP UVLO Package: 6-DIP Module Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTH12050 Series Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2 ~ 5.5 V Power (Watts) - Manufacture Series: 33W Efficiency: 93% Power (Watts) - Max: 33W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
085485-PTH12050WAD
Power Supplies - Board Mount 085485-PTH12050WAD
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 085485-PTH12050WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12050 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off SCP UVLO Package: 6-DIP Module Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTH12050 Series Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2 ~ 5.5 V Power (Watts) - Manufacture Series: 33W Efficiency: 93% Power (Watts) - Max: 33W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 085485-PTH12050WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12050
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off SCP UVLO
Package: 6-DIP Module
Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 56
Catalog: PTH12050 Series
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 1.2 ~ 5.5 V
Power (Watts) - Manufacture Series: 33W
Efficiency: 93%
Power (Watts) - Max: 33W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Non Isolated Board Mount Dc/dc Converter, Pola, Dip, Through Hole, 1, 33 W, 5.5 V, 6 A Artesyn Embedded Technologies - 71K9462 - Newark, An Avnet Company
Chicago, IL, United States
Non Isolated Board Mount Dc/dc Converter, Pola, Dip, Through Hole, 1, 33 W, 5.5 V, 6 A Artesyn Embedded Technologies
71K9462
Non Isolated Board Mount Dc/dc Converter, Pola, Dip, Through Hole, 1, 33 W, 5.5 V, 6 A Artesyn Embedded Technologies 71K9462
Non Isolated Board Mount DC/DC Converter, POLA, DIP, Through Hole, 1, 33 W, 5.5 V, 6 A

Non Isolated Board Mount DC/DC Converter, POLA, DIP, Through Hole, 1, 33 W, 5.5 V, 6 A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 085485-PTH12050WAD 71K9462
Product Name Power Supplies - Board Mount Non Isolated Board Mount Dc/dc Converter, Pola, Dip, Through Hole, 1, 33 W, 5.5 V, 6 A Artesyn Embedded Technologies
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
DC Output Power 33 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-24024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-60-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 5 amps
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details