The LCM600 series AC-DC converter is a rack-mounted power supply with a single output rated at 600W and 27A at 24V. It operates within an input voltage range of 85-264 Vac and has a high efficiency of up to 89%. The unit features a wide operating temperature range from -40°C to +70°C, with linear derating above 50°C. It includes protections for overload, overvoltage, and overtemperature, ensuring reliable operation in demanding environments. The power supply is compliant with various safety standards, including UL60950-1 and IEC60601-1, making it suitable for industrial and medical applications. It also offers optional features such as a 5V standby output and a conformal coating for enhanced environmental protection. The device supports remote sensing and has a transient response time of less than 300 µs, which is beneficial for applications requiring quick load adjustments. With a compact size of 2.4,Äù x 4.5,Äù x 7.5,Äù and a weight of 2.84 lbs, this power supply is designed for efficient space utilization in rack-mounted systems. The LCM600 series is suitable for engineers looking for a robust and efficient power solution for their projects.
AC-DC CONV, RACK MOUNT, 1 O/P, 600W, 27A, 24V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:600W; Output Current Max:27A; Product Range:LCM600 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 78R9546 |
| Product Name | Ac-Dc Conv, Rack Mount, 1 O/p, 600W, 27A, 24V; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC Power Supply; AC/DC Converter |