Artesyn Embedded Power Power Supply SCP30S24-DN

Description
30 WATT, 1.30 AMP, 264 VAC, 375 VDC INPUT, 24 VDC OUTPUT, CHASSIS, DIN RAIL POWER SUPPLY SCREW CLAMP CONNECTION, 2 OUTPUTS, 1.37 INCH WIDE X 2.67 INCH DEEP X 4.43 INCH HIGH, UP TO 68% EFFICIENCY, -13 TO 149°F, DC OK FOR B-DN SLIM, GREEN LED INDICATES. FREE 2 YEAR RADWELL WARRANTY
Description
30 WATT, 1.30 AMP, 264 VAC, 375 VDC INPUT, 24 VDC OUTPUT, CHASSIS, DIN RAIL POWER SUPPLY SCREW CLAMP CONNECTION, 2 OUTPUTS, 1.37 INCH WIDE X 2.67 INCH DEEP X 4.43 INCH HIGH, UP TO 68% EFFICIENCY, -13 TO 149°F, DC OK FOR B-DN SLIM, GREEN LED INDICATES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 60829068 - Radwell International
Willingboro, NJ, United States
Power Supply
60829068
Power Supply 60829068
30 WATT, 1.30 AMP, 264 VAC, 375 VDC INPUT, 24 VDC OUTPUT, CHASSIS, DIN RAIL POWER SUPPLY SCREW CLAMP CONNECTION, 2 OUTPUTS, 1.37 INCH WIDE X 2.67 INCH DEEP X 4.43 INCH HIGH, UP TO 68% EFFICIENCY, -13 TO 149°F, DC OK FOR B-DN SLIM, GREEN LED INDICATES. FREE 2 YEAR RADWELL WARRANTY

30 WATT, 1.30 AMP, 264 VAC, 375 VDC INPUT, 24 VDC OUTPUT, CHASSIS, DIN RAIL POWER SUPPLY SCREW CLAMP CONNECTION, 2 OUTPUTS, 1.37 INCH WIDE X 2.67 INCH DEEP X 4.43 INCH HIGH, UP TO 68% EFFICIENCY, -13 TO 149°F, DC OK FOR B-DN SLIM, GREEN LED INDICATES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 60829068
Product Name Power Supply
AC Output Voltage 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1233835 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 60.0 volts
DC Output Current 6 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details