Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.3A, 24V; Power Supply Approvals Artesyn Embedded Technologies LPS25

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.3A, 24V; Power Supply Approvals Artesyn Embedded Technologies - 62K3440 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.3A, 24V; Power Supply Approvals Artesyn Embedded Technologies
62K3440
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.3A, 24V; Power Supply Approvals Artesyn Embedded Technologies 62K3440
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62K3440
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 25W, 1.3A, 24V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 2787-2147 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details