Artesyn Embedded Power Switching Power Supplies LPT104-M

Description
Artesyn LPT104-M Switching Power Supply
Request a Quote
Description
Artesyn LPT104-M Switching Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7511594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7511594
Switching Power Supplies 7511594
Artesyn LPT104-M Switching Power Supply

Artesyn LPT104-M Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, Medical, 3O/p, 80W; Power Supply Approvals Artesyn Embedded Technologies - 68R2482 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 80W; Power Supply Approvals Artesyn Embedded Technologies
68R2482
Power Supply, Ac-Dc, Medical, 3O/p, 80W; Power Supply Approvals Artesyn Embedded Technologies 68R2482
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 80W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):130W @ 200LFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Height:32.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 80W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):130W @ 200LFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Height:32.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7511594 68R2482
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 3O/p, 80W; Power Supply Approvals Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 12/PS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details