Artesyn Embedded Power Half-brick Isolated DC-DC Converter, Dual Output EXB30 Series

Description
Total Max Power: 30 W Total Max Current: 8 A Input Voltage: 18 V to 75 V Output Voltage: 2 V to 12 V Outputs: Single, Dual Size (L x W x H): 2.400" x 2.280" x 0.430" Warranty: 2 years Operating Temperature: -40 to +85 ºC Electrical Specifications Input Input Voltage: 24 (18-36) VDC; 48 (36-75) VDC Output Load Regulation: 0.2 %Vo Line Regulation: 0.1 %Vo Isolation Isolation Voltage: 1500 VDC
Datasheet
Description
Total Max Power: 30 W Total Max Current: 8 A Input Voltage: 18 V to 75 V Output Voltage: 2 V to 12 V Outputs: Single, Dual Size (L x W x H): 2.400" x 2.280" x 0.430" Warranty: 2 years Operating Temperature: -40 to +85 ºC Electrical Specifications Input Input Voltage: 24 (18-36) VDC; 48 (36-75) VDC Output Load Regulation: 0.2 %Vo Line Regulation: 0.1 %Vo Isolation Isolation Voltage: 1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half-brick Isolated DC-DC Converter, Dual Output - EXB30 Series - Artesyn Embedded Power
Tempe, AZ, USA
Half-brick Isolated DC-DC Converter, Dual Output
EXB30 Series
Half-brick Isolated DC-DC Converter, Dual Output EXB30 Series
Total Max Power: 30 W Total Max Current: 8 A Input Voltage: 18 V to 75 V Output Voltage: 2 V to 12 V Outputs: Single, Dual Size (L x W x H): 2.400" x 2.280" x 0.430" Warranty: 2 years Operating Temperature: -40 to +85 ºC Electrical Specifications Input Input Voltage: 24 (18-36) VDC; 48 (36-75) VDC Output Load Regulation: 0.2 %Vo Line Regulation: 0.1 %Vo Isolation Isolation Voltage: 1500 VDC
  • Total Max Power: 30 W
  • Total Max Current: 8 A
  • Input Voltage: 18 V to 75 V
  • Output Voltage: 2 V to 12 V
  • Outputs: Single, Dual
  • Size (L x W x H): 2.400" x 2.280" x 0.430"
  • Warranty: 2 years
  • Operating Temperature: -40 to +85 ºC

Electrical Specifications
Input

  • Input Voltage: 24 (18-36) VDC; 48 (36-75) VDC

Output

  • Load Regulation: 0.2 %Vo
  • Line Regulation: 0.1 %Vo

Isolation

  • Isolation Voltage: 1500 VDC
Supplier's Site Datasheet
Half-brick Isolated DC-DC Converter, Single Output - EXB30 Series - Artesyn Embedded Power
Tempe, AZ, USA
Half-brick Isolated DC-DC Converter, Single Output
EXB30 Series
Half-brick Isolated DC-DC Converter, Single Output EXB30 Series
Total Max Power: 30 W Total Max Current: 8 A Input Voltage: 18 V to 75 V Output Voltage: 2 V to 12 V Outputs: Single, Dual Size (L x W x H): 2.400" x 2.280" x 0.430" Warranty: 2 years Operating Temperature: -40 to +85 ºC Electrical Specifications Input Input Voltage: 24 (18-36) VDC; 48 (36-75) VDC Output Load Regulation: 0.2 %Vo Line Regulation: 0.1 %Vo Isolation Isolation Voltage: 1500 VDC
  • Total Max Power: 30 W
  • Total Max Current: 8 A
  • Input Voltage: 18 V to 75 V
  • Output Voltage: 2 V to 12 V
  • Outputs: Single, Dual
  • Size (L x W x H): 2.400" x 2.280" x 0.430"
  • Warranty: 2 years
  • Operating Temperature: -40 to +85 ºC

Electrical Specifications
Input

  • Input Voltage: 24 (18-36) VDC; 48 (36-75) VDC

Output

  • Load Regulation: 0.2 %Vo
  • Line Regulation: 0.1 %Vo

Isolation

  • Isolation Voltage: 1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power Artesyn Embedded Power
Product Category Power Supplies Power Supplies
Product Number EXB30 Series EXB30 Series
Product Name Half-brick Isolated DC-DC Converter, Dual Output Half-brick Isolated DC-DC Converter, Single Output
Type DC-DC Converter DC-DC Converter
Form Factor Circuit Board Assembly Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS RoHS
DC Output Voltage 2.0 to 12.0 volts 2.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-60-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage AC-DC Modular - Regulated -  - Acopian Power Supplies
Specs
Type Current Source; Programmable Power Supply; High Voltage
Form Factor Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details