Artesyn Embedded Power 25-40W AC-DC Power Supply LPT25 Series

Description
The LPT25 series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from -15 V to 15 Vdc. Each model accepts a universal input of 85—264 Vac or 127—300 Vdc. These compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. They provide 25 watts of output power with free air convection cooling and 40 watts with 30 CFM of forced air. Less than 1U high, LPT25 series power supplies are suitable for a variety of uses including test and measurement, single-board computers, telecommunications and networking.
Datasheet
Description
The LPT25 series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from -15 V to 15 Vdc. Each model accepts a universal input of 85—264 Vac or 127—300 Vdc. These compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. They provide 25 watts of output power with free air convection cooling and 40 watts with 30 CFM of forced air. Less than 1U high, LPT25 series power supplies are suitable for a variety of uses including test and measurement, single-board computers, telecommunications and networking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25-40W AC-DC Power Supply - LPT25 Series - Artesyn Embedded Power
Tempe, AZ, USA
25-40W AC-DC Power Supply
LPT25 Series
25-40W AC-DC Power Supply LPT25 Series
The LPT25 series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from -15 V to 15 Vdc. Each model accepts a universal input of 85—264 Vac or 127—300 Vdc. These compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. They provide 25 watts of output power with free air convection cooling and 40 watts with 30 CFM of forced air. Less than 1U high, LPT25 series power supplies are suitable for a variety of uses including test and measurement, single-board computers, telecommunications and networking.

The LPT25 series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from -15 V to 15 Vdc. Each model accepts a universal input of 85—264 Vac or 127—300 Vdc. These compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. They provide 25 watts of output power with free air convection cooling and 40 watts with 30 CFM of forced air. Less than 1U high, LPT25 series power supplies are suitable for a variety of uses including test and measurement, single-board computers, telecommunications and networking.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LPT25 Series
Product Name 25-40W AC-DC Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications Telecommunications, Testing Equipment, Test and Measurement, Single-board Computers, and Networking
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSA-6024 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DC Power Supply - DCS150-7 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details