Artesyn Embedded Power 60W AC-DC Medical Power Supply NPS60-M Series

Description
The NPS60-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 Vdc. All four models feature ITE and medical safety approvals and are equipped with dual AC fuses. The power supplies have a a typical full load efficiency of 87% and a no-load power consumption of less than 300 mW. The series is primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.
Datasheet
Description
The NPS60-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 Vdc. All four models feature ITE and medical safety approvals and are equipped with dual AC fuses. The power supplies have a a typical full load efficiency of 87% and a no-load power consumption of less than 300 mW. The series is primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60W AC-DC Medical Power Supply - NPS60-M Series - Artesyn Embedded Power
Tempe, AZ, USA
60W AC-DC Medical Power Supply
NPS60-M Series
60W AC-DC Medical Power Supply NPS60-M Series
The NPS60-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 Vdc. All four models feature ITE and medical safety approvals and are equipped with dual AC fuses. The power supplies have a a typical full load efficiency of 87% and a no-load power consumption of less than 300 mW. The series is primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.

The NPS60-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 Vdc. All four models feature ITE and medical safety approvals and are equipped with dual AC fuses. The power supplies have a a typical full load efficiency of 87% and a no-load power consumption of less than 300 mW. The series is primarily designed for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number NPS60-M Series
Product Name 60W AC-DC Medical Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications Information Technology Equipment (ITE) and Light Industrial Systems
Operating Temperature -20 to 80 C (-4 to 176 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details