The Ac-Dc Converter, part number 94B1120, is an enclosed power supply with a total output power of 250 Watts and four outputs. It operates within an input voltage range of 85 to 264 Vac or 120 to 300 Vdc and features active power factor correction. The converter includes several protective features such as overvoltage protection, overload protection, and thermal overload protection. It also supports remote sensing on the main output and has supervisory outputs of 5 V and 12 V. The device is designed for a wide operating temperature range from 0 °C to 50 °C, with a storage temperature capability of -40 °C to +85 °C. It has a hold-up time of 16 ms at full load and complies with various safety standards including UL1950 and EN60950. The converter is RoHS compliant and has a demonstrated mean time between failures (MTBF) of over 550,000 hours at full load and 25 °C ambient conditions. This product is suitable for professional installations within other equipment and is not intended for standalone use. It requires forced air cooling for optimal performance.
AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:15V; Height:50.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 94B1120 |
| Product Name | Ac-Dc Converter, Enclosed, 4 O/p, 250W; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC Power Supply; AC/DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |