Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - LDO06C-005W05-VJ LDO06C-005W05-VJ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1195929-LDO06C-005W0 5-VJ Series: LDO06C Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OVP, SCP Package: 5-SIP Module Applications: ITE (Commercial) Power (Watts): 30W Size: 0.41" L x 0.37" W x 0.65" H (10.4mm x 9.4mm x 16.5mm) Number of Outputs: 1 Voltage - Output 1: 0.59 ~ 5.1 V Efficiency: 92% Family Name: LDO06C-005W05 Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 Input Voltage MIN: 3V Voltage Input MAX: 13.8V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LDO06C-005W05-SJ; Introduction Date: January 14, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1195929-LDO06C-005W0 5-VJ Series: LDO06C Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OVP, SCP Package: 5-SIP Module Applications: ITE (Commercial) Power (Watts): 30W Size: 0.41" L x 0.37" W x 0.65" H (10.4mm x 9.4mm x 16.5mm) Number of Outputs: 1 Voltage - Output 1: 0.59 ~ 5.1 V Efficiency: 92% Family Name: LDO06C-005W05 Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 Input Voltage MIN: 3V Voltage Input MAX: 13.8V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LDO06C-005W05-SJ; Introduction Date: January 14, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LDO06C-005W05-VJ
1195929-LDO06C-005W05-VJ
Power Supplies Board Mount DCDC Converters - LDO06C-005W05-VJ 1195929-LDO06C-005W05-VJ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1195929-LDO06C-005W0 5-VJ Series: LDO06C Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OVP, SCP Package: 5-SIP Module Applications: ITE (Commercial) Power (Watts): 30W Size: 0.41" L x 0.37" W x 0.65" H (10.4mm x 9.4mm x 16.5mm) Number of Outputs: 1 Voltage - Output 1: 0.59 ~ 5.1 V Efficiency: 92% Family Name: LDO06C-005W05 Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 Input Voltage MIN: 3V Voltage Input MAX: 13.8V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): LDO06C-005W05-SJ; Introduction Date: January 14, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1195929-LDO06C-005W05-VJ
Series: LDO06C
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OVP, SCP
Package: 5-SIP Module
Applications: ITE (Commercial)
Power (Watts): 30W
Size: 0.41" L x 0.37" W x 0.65" H (10.4mm x 9.4mm x 16.5mm)
Number of Outputs: 1
Voltage - Output 1: 0.59 ~ 5.1 V
Efficiency: 92%
Family Name: LDO06C-005W05
Categories: Power Supplies - Board Mount
Manufacturer Homepage: 0
Input Voltage MIN: 3V
Voltage Input MAX: 13.8V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): LDO06C-005W05-SJ;
Introduction Date: January 14, 2014
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LDO06C-005W05-VJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LDO06C-005W05-VJ
Power Supplies - Board Mount - DC DC Converters LDO06C-005W05-VJ
DC DC CONVERTER 0.59-5.1V 30W

DC DC CONVERTER 0.59-5.1V 30W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1195929-LDO06C-005W05-VJ LDO06C-005W05-VJ
Product Name Power Supplies Board Mount DCDC Converters - LDO06C-005W05-VJ Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details