Artesyn Embedded Power Switching Power Supplies LPT101-M

Description
Artesyn LPT101-M Switching Power Supply
Request a Quote Datasheet
Description
Artesyn LPT101-M Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7511588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7511588
Switching Power Supplies 7511588
Artesyn LPT101-M Switching Power Supply

Artesyn LPT101-M Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, Medical, 3O/p, 80W; Power Supply Approvals Artesyn Embedded Technologies - 68R2479 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 80W; Power Supply Approvals Artesyn Embedded Technologies
68R2479
Power Supply, Ac-Dc, Medical, 3O/p, 80W; Power Supply Approvals Artesyn Embedded Technologies 68R2479
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 80W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):130W @ 200LFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Height:32.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 80W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):130W @ 200LFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Height:32.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7511588 68R2479
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 3O/p, 80W; Power Supply Approvals Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details