Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - PTH05030WAZ PTH05030WAZ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 890424-PTH05030WAZ Series: PTH05030W (108W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 30A 4.5V - 5.5V Input Package: 13-SMD Module Package: Tray Mounting: Surface Mount Family Name: PTH05030 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 890424-PTH05030WAZ Series: PTH05030W (108W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 30A 4.5V - 5.5V Input Package: 13-SMD Module Package: Tray Mounting: Surface Mount Family Name: PTH05030 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05030WAZ
890424-PTH05030WAZ
Power Supplies Board Mount DCDC Converters - PTH05030WAZ 890424-PTH05030WAZ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 890424-PTH05030WAZ Series: PTH05030W (108W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 30A 4.5V - 5.5V Input Package: 13-SMD Module Package: Tray Mounting: Surface Mount Family Name: PTH05030 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 890424-PTH05030WAZ
Series: PTH05030W (108W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 30A 4.5V - 5.5V Input
Package: 13-SMD Module
Package: Tray
Mounting: Surface Mount
Family Name: PTH05030
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
Dc-Dc Conv, Non Iso Pol, 1 O/p, 108W, 30A; No. Of Outputs Artesyn Embedded Technologies - 71K9409 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 108W, 30A; No. Of Outputs Artesyn Embedded Technologies
71K9409
Dc-Dc Conv, Non Iso Pol, 1 O/p, 108W, 30A; No. Of Outputs Artesyn Embedded Technologies 71K9409
DC-DC CONV, NON ISO POL, 1 O/P, 108W, 30A; No. of Outputs:1 Output; Output Power Max:108W; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:34.8mm; Width:28.45mm; Height:9mm RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 108W, 30A; No. of Outputs:1 Output; Output Power Max:108W; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:34.8mm; Width:28.45mm; Height:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 890424-PTH05030WAZ 71K9409
Product Name Power Supplies Board Mount DCDC Converters - PTH05030WAZ Dc-Dc Conv, Non Iso Pol, 1 O/p, 108W, 30A; No. Of Outputs Artesyn Embedded Technologies
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details