Artesyn Embedded Power Power Supplies - Board Mount PTH12030WAZT

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 137059-PTH12030WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12030 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP, UVLO Package: 13-SMD Module Size / Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.5mm x 9.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 26A Voltage - Input (Min): 10.2V Voltage - Input (Max): 13.8V Voltage - Output 1: 1.2 ~ 5.5 V Power (Watts) - Manufacture Series: 143W Efficiency: 94.5% Power (Watts) - Max: 143W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 137059-PTH12030WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12030 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP, UVLO Package: 13-SMD Module Size / Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.5mm x 9.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 26A Voltage - Input (Min): 10.2V Voltage - Input (Max): 13.8V Voltage - Output 1: 1.2 ~ 5.5 V Power (Watts) - Manufacture Series: 143W Efficiency: 94.5% Power (Watts) - Max: 143W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
137059-PTH12030WAZT
Power Supplies - Board Mount 137059-PTH12030WAZT
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 137059-PTH12030WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12030 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP, UVLO Package: 13-SMD Module Size / Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.5mm x 9.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 26A Voltage - Input (Min): 10.2V Voltage - Input (Max): 13.8V Voltage - Output 1: 1.2 ~ 5.5 V Power (Watts) - Manufacture Series: 143W Efficiency: 94.5% Power (Watts) - Max: 143W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 137059-PTH12030WAZT
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12030
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP, UVLO
Package: 13-SMD Module
Size / Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.5mm x 9.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 26A
Voltage - Input (Min): 10.2V
Voltage - Input (Max): 13.8V
Voltage - Output 1: 1.2 ~ 5.5 V
Power (Watts) - Manufacture Series: 143W
Efficiency: 94.5%
Power (Watts) - Max: 143W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 137059-PTH12030WAZT
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 26 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - UNOTEC2405N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details