Artesyn Embedded Power 100-200W Medical AC-DC Power Supply LPQ200-M Series

Description
The LPQ200-M series of open-frame AC-DC power supplies comprises two quad output models, one offering 3.3 V, 5 V, 12 V and -12 V outputs, the other offering 5 V, 12 V, 24 V and -12 V. Both models feature medical safety approvals and accept a universal input of 90—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. Additional facilities include thermal overload protection and remote indication of power failure. LPQ200-M series power supplies provide 100 watts of output power with free air convection cooling and 200 watts with 30 CFM of forced air. Less than 1U high, they are suitable for a wide range of uses, including non-patient contact and non-patient critical medical applications.
Datasheet
Description
The LPQ200-M series of open-frame AC-DC power supplies comprises two quad output models, one offering 3.3 V, 5 V, 12 V and -12 V outputs, the other offering 5 V, 12 V, 24 V and -12 V. Both models feature medical safety approvals and accept a universal input of 90—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. Additional facilities include thermal overload protection and remote indication of power failure. LPQ200-M series power supplies provide 100 watts of output power with free air convection cooling and 200 watts with 30 CFM of forced air. Less than 1U high, they are suitable for a wide range of uses, including non-patient contact and non-patient critical medical applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100-200W Medical AC-DC Power Supply - LPQ200-M Series - Artesyn Embedded Power
Tempe, AZ, USA
100-200W Medical AC-DC Power Supply
LPQ200-M Series
100-200W Medical AC-DC Power Supply LPQ200-M Series
The LPQ200-M series of open-frame AC-DC power supplies comprises two quad output models, one offering 3.3 V, 5 V, 12 V and -12 V outputs, the other offering 5 V, 12 V, 24 V and -12 V. Both models feature medical safety approvals and accept a universal input of 90—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. Additional facilities include thermal overload protection and remote indication of power failure. LPQ200-M series power supplies provide 100 watts of output power with free air convection cooling and 200 watts with 30 CFM of forced air. Less than 1U high, they are suitable for a wide range of uses, including non-patient contact and non-patient critical medical applications.

The LPQ200-M series of open-frame AC-DC power supplies comprises two quad output models, one offering 3.3 V, 5 V, 12 V and -12 V outputs, the other offering 5 V, 12 V, 24 V and -12 V. Both models feature medical safety approvals and accept a universal input of 90—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. Additional facilities include thermal overload protection and remote indication of power failure. LPQ200-M series power supplies provide 100 watts of output power with free air convection cooling and 200 watts with 30 CFM of forced air. Less than 1U high, they are suitable for a wide range of uses, including non-patient contact and non-patient critical medical applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LPQ200-M Series
Product Name 100-200W Medical AC-DC Power Supply
Type DC Power Supply; Medical Power Supply
Form Factor Circuit Board Assembly; Open Frame; DIN Rail
Features Power Factor Correction
Operating Temperature -20 to 50 C (-4 to 122 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227754 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details