Artesyn Embedded Power Dc-Dc Converter, Pol, 0.6V To 5V, 50A; Power Supply Approvals Artesyn Embedded Technologies LGA50D-01DADJSBJ

Description
DC-DC CONVERTER, POL, 0.6V TO 5V, 50A; Power Supply Approvals:ITE; Output Power Max:120W; Output Voltage Min:600mV; Output Voltage Max:5V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:7.5V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, POL, 0.6V TO 5V, 50A; Power Supply Approvals:ITE; Output Power Max:120W; Output Voltage Min:600mV; Output Voltage Max:5V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:7.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Pol, 0.6V To 5V, 50A; Power Supply Approvals Artesyn Embedded Technologies - 94AC8022 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Pol, 0.6V To 5V, 50A; Power Supply Approvals Artesyn Embedded Technologies
94AC8022
Dc-Dc Converter, Pol, 0.6V To 5V, 50A; Power Supply Approvals Artesyn Embedded Technologies 94AC8022
DC-DC CONVERTER, POL, 0.6V TO 5V, 50A; Power Supply Approvals:ITE; Output Power Max:120W; Output Voltage Min:600mV; Output Voltage Max:5V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:7.5V RoHS Compliant: Yes

DC-DC CONVERTER, POL, 0.6V TO 5V, 50A; Power Supply Approvals:ITE; Output Power Max:120W; Output Voltage Min:600mV; Output Voltage Max:5V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:7.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94AC8022
Product Name Dc-Dc Converter, Pol, 0.6V To 5V, 50A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.6 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details