Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 15V, 6.7A; Power Supply Approvals Artesyn Embedded Technologies LPS104-M

Description
POWER SUPPLY, AC-DC, MEDICAL, 15V, 6.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Height:33mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 15V, 6.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Height:33mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 15V, 6.7A; Power Supply Approvals Artesyn Embedded Technologies - 68R2473 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 6.7A; Power Supply Approvals Artesyn Embedded Technologies
68R2473
Power Supply, Ac-Dc, Medical, 15V, 6.7A; Power Supply Approvals Artesyn Embedded Technologies 68R2473
POWER SUPPLY, AC-DC, MEDICAL, 15V, 6.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Height:33mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 6.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Height:33mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 68R2473
Product Name Power Supply, Ac-Dc, Medical, 15V, 6.7A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 63765 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 10.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227596 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details