Artesyn Embedded Power Ac-Dc Converter, Open Frame, 5 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies LPQ153

Description
AC-DC CONVERTER, OPEN FRAME, 5 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 5 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 5 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies - 67K0324 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 5 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies
67K0324
Ac-Dc Converter, Open Frame, 5 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies 67K0324
AC-DC CONVERTER, OPEN FRAME, 5 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 5 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67K0324
Product Name Ac-Dc Converter, Open Frame, 5 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

800W Enclosed Frame Power Supply w/ PFC, Single Output - QPDF-800 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Features Power Factor Correction
DC Output Voltage 24.0 to 48.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details