Artesyn Embedded Power Power Supplies - Board Mount PTH03050WAZ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 062173-PTH03050WAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03050W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP UVLO Package: 6-SMD Module Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTH03050 Series Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Power (Watts) - Manufacture Series: 15W Efficiency: 94% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 062173-PTH03050WAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03050W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP UVLO Package: 6-SMD Module Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTH03050 Series Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Power (Watts) - Manufacture Series: 15W Efficiency: 94% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
062173-PTH03050WAZ
Power Supplies - Board Mount 062173-PTH03050WAZ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 062173-PTH03050WAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03050W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP UVLO Package: 6-SMD Module Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTH03050 Series Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Power (Watts) - Manufacture Series: 15W Efficiency: 94% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 062173-PTH03050WAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03050W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP UVLO
Package: 6-SMD Module
Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 56
Catalog: PTH03050 Series
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.8 ~ 2.5 V
Power (Watts) - Manufacture Series: 15W
Efficiency: 94%
Power (Watts) - Max: 15W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 062173-PTH03050WAZ
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10750-40-3u-27158 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 40 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details