Artesyn Embedded Power Power Supply, Ac-Dc, 24V, 50A; Power Supply Approvals Artesyn Embedded Technologies LCC1200-28U-4P24

Description
POWER SUPPLY, AC-DC, 24V, 50A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:24V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 50A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:24V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 50A; Power Supply Approvals Artesyn Embedded Technologies - 28AK4916 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 50A; Power Supply Approvals Artesyn Embedded Technologies
28AK4916
Power Supply, Ac-Dc, 24V, 50A; Power Supply Approvals Artesyn Embedded Technologies 28AK4916
POWER SUPPLY, AC-DC, 24V, 50A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:24V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 50A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:24V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 28AK4916
Product Name Power Supply, Ac-Dc, 24V, 50A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 2787-2135 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
3 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details