Artesyn Embedded Power Switching Power Supplies LPQ202-M

Description
Artesyn LPQ202-M Switching Power Supply
Request a Quote Datasheet
Description
Artesyn LPQ202-M Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7511608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7511608
Switching Power Supplies 7511608
Artesyn LPQ202-M Switching Power Supply

Artesyn LPQ202-M Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, Medical, 4O/p, 100W; Power Supply Approvals Artesyn Embedded Technologies - 69R7146 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 4O/p, 100W; Power Supply Approvals Artesyn Embedded Technologies
69R7146
Power Supply, Ac-Dc, Medical, 4O/p, 100W; Power Supply Approvals Artesyn Embedded Technologies 69R7146
POWER SUPPLY, AC-DC, MEDICAL, 4O/P, 100W; Power Supply Approvals:Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):200W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Height:33.6mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 4O/P, 100W; Power Supply Approvals:Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):200W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Height:33.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7511608 69R7146
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 4O/p, 100W; Power Supply Approvals Artesyn Embedded Technologies
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psb-10060-120-2u-27510 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - M3GB12015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details