Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 24V, 12V; Power Supply Approvals Artesyn Embedded Technologies LPT46

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 24V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 24V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 24V, 12V; Power Supply Approvals Artesyn Embedded Technologies - 64K0482 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 24V, 12V; Power Supply Approvals Artesyn Embedded Technologies
64K0482
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 24V, 12V; Power Supply Approvals Artesyn Embedded Technologies 64K0482
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 24V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 24V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 4A, 24V, 1A, 12V, 500Ma Rohs Compliant Artesyn Embedded Technologies - 84K9826 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 4A, 24V, 1A, 12V, 500Ma Rohs Compliant Artesyn Embedded Technologies
84K9826
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 4A, 24V, 1A, 12V, 500Ma Rohs Compliant Artesyn Embedded Technologies 84K9826
AC/DC Open Frame Power Supply, EMI Filter, Adjustable, Fixed, 40W, 5V, 4A, 24V, 1A, 12V, 500mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, EMI Filter, Adjustable, Fixed, 40W, 5V, 4A, 24V, 1A, 12V, 500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 64K0482 84K9826
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 24V, 12V; Power Supply Approvals Artesyn Embedded Technologies Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 4A, 24V, 1A, 12V, 500Ma Rohs Compliant Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Open Frame/Enclosed - tps-ys12sfd-12v-28385 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
AC Output Voltage 12.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details