Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 80W, 3.3A, 24V; Power Supply Approvals Artesyn Embedded Technologies LPS115

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 80W, 3.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):110W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 80W, 3.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):110W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 80W, 3.3A, 24V; Power Supply Approvals Artesyn Embedded Technologies - 52F105 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 80W, 3.3A, 24V; Power Supply Approvals Artesyn Embedded Technologies
52F105
Ac-Dc Converter, Open Frame, 1 O/p, 80W, 3.3A, 24V; Power Supply Approvals Artesyn Embedded Technologies 52F105
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 80W, 3.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):110W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 80W, 3.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):110W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52F105
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 80W, 3.3A, 24V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6872-ea-pul-10750-120-4u-30000w-32091 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details