Artesyn Embedded Power 60-80W AC-DC Power Supply LPS60 Series

Description
The LPS60 series of open-frame AC-DC power supplies comprises six single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V, 24 V or 48 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature output overvoltage and short-circuit protection, as well as remote sense. LPS60 series power supplies provide 60 watts of output power with free air convection cooling and 80 watts with 30 CFM of forced air. They are suitable for a wide variety of applications, including test and measurement, single-board computers, telecommunications and networking.
Datasheet
Description
The LPS60 series of open-frame AC-DC power supplies comprises six single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V, 24 V or 48 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature output overvoltage and short-circuit protection, as well as remote sense. LPS60 series power supplies provide 60 watts of output power with free air convection cooling and 80 watts with 30 CFM of forced air. They are suitable for a wide variety of applications, including test and measurement, single-board computers, telecommunications and networking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60-80W AC-DC Power Supply - LPS60 Series - Artesyn Embedded Power
Tempe, AZ, USA
60-80W AC-DC Power Supply
LPS60 Series
60-80W AC-DC Power Supply LPS60 Series
The LPS60 series of open-frame AC-DC power supplies comprises six single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V, 24 V or 48 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature output overvoltage and short-circuit protection, as well as remote sense. LPS60 series power supplies provide 60 watts of output power with free air convection cooling and 80 watts with 30 CFM of forced air. They are suitable for a wide variety of applications, including test and measurement, single-board computers, telecommunications and networking.

The LPS60 series of open-frame AC-DC power supplies comprises six single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V, 24 V or 48 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature output overvoltage and short-circuit protection, as well as remote sense. LPS60 series power supplies provide 60 watts of output power with free air convection cooling and 80 watts with 30 CFM of forced air. They are suitable for a wide variety of applications, including test and measurement, single-board computers, telecommunications and networking.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LPS60 Series
Product Name 60-80W AC-DC Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 3.3 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Unregulated Power Supplies, Single Output - For Relays -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227754 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details