Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 48V, 20.8A; Power Supply Approvals Artesyn Embedded Technologies LCM1000W-T

Description
POWER SUPPLY, AC-DC, MEDICAL, 48V, 20.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:20.8A; Product Range:LCM1000 Series RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 48V, 20.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:20.8A; Product Range:LCM1000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 48V, 20.8A; Power Supply Approvals Artesyn Embedded Technologies - 78X7320 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 20.8A; Power Supply Approvals Artesyn Embedded Technologies
78X7320
Power Supply, Ac-Dc, Medical, 48V, 20.8A; Power Supply Approvals Artesyn Embedded Technologies 78X7320
POWER SUPPLY, AC-DC, MEDICAL, 48V, 20.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:20.8A; Product Range:LCM1000 Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 20.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:20.8A; Product Range:LCM1000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78X7320
Product Name Power Supply, Ac-Dc, Medical, 48V, 20.8A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2255-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details