DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC CONV, OPEN FRAME, 4 O/P, 70-120W TOTAL POWER, ADJUSTABLE OUTPUT TYPE, 85-264VAC INPUT, 47-63HZ, 4 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 70W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):120W @ 30CFM; Power Rating (Convection Cooling):70W; Input Voltage VAC:85V AC to 264V AC; Height:38.1mm RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 17384952 | 88F5318 |
| Product Name | Power Supply | Ac-Dc Converter, Open Frame, 4 O/p, 70W; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC Power Supply; AC/DC Converter |