Artesyn Embedded Power Power Supply, Ac-Dc, 360W, 36V, 6.25A; Power Supply Approvals Artesyn Embedded Technologies LPS366-M

Description
POWER SUPPLY, AC-DC, 360W, 36V, 6.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):360W @ 400LFM; Power Rating (Convection Cooling):240W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 360W, 36V, 6.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):360W @ 400LFM; Power Rating (Convection Cooling):240W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 360W, 36V, 6.25A; Power Supply Approvals Artesyn Embedded Technologies - 76Y0221 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 360W, 36V, 6.25A; Power Supply Approvals Artesyn Embedded Technologies
76Y0221
Power Supply, Ac-Dc, 360W, 36V, 6.25A; Power Supply Approvals Artesyn Embedded Technologies 76Y0221
POWER SUPPLY, AC-DC, 360W, 36V, 6.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):360W @ 400LFM; Power Rating (Convection Cooling):240W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 360W, 36V, 6.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):360W @ 400LFM; Power Rating (Convection Cooling):240W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 76Y0221
Product Name Power Supply, Ac-Dc, 360W, 36V, 6.25A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp090-dbbn3-19786 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 4.74 amps
View Details