Artesyn Embedded Power 200-500W AC-DC Power Supply NTS500 Series

Description
The NTS 500 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 18 V, 24 V or 48 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85–264 Vac and have a typical full load efficiency of 85%. Features include single wire current sharing, remote sense and remote inhibit, plus remote power fail and DC power good indication. Enclosed NTS500 power supplies can be specified with end or top mounted fans and can deliver up to 500 watts of output power. These digitally controlled power supplies feature a PMBus™-compliant I2C interface that enables critical parameters such as temperature, output voltage and current to be monitored remotely.
Datasheet
Description
The NTS 500 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 18 V, 24 V or 48 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85–264 Vac and have a typical full load efficiency of 85%. Features include single wire current sharing, remote sense and remote inhibit, plus remote power fail and DC power good indication. Enclosed NTS500 power supplies can be specified with end or top mounted fans and can deliver up to 500 watts of output power. These digitally controlled power supplies feature a PMBus™-compliant I2C interface that enables critical parameters such as temperature, output voltage and current to be monitored remotely.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200-500W AC-DC Power Supply - NTS500 Series - Artesyn Embedded Power
Tempe, AZ, USA
200-500W AC-DC Power Supply
NTS500 Series
200-500W AC-DC Power Supply NTS500 Series
The NTS 500 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 18 V, 24 V or 48 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85–264 Vac and have a typical full load efficiency of 85%. Features include single wire current sharing, remote sense and remote inhibit, plus remote power fail and DC power good indication. Enclosed NTS500 power supplies can be specified with end or top mounted fans and can deliver up to 500 watts of output power. These digitally controlled power supplies feature a PMBus™-compliant I2C interface that enables critical parameters such as temperature, output voltage and current to be monitored remotely.

The NTS 500 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 18 V, 24 V or 48 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85–264 Vac and have a typical full load efficiency of 85%. Features include single wire current sharing, remote sense and remote inhibit, plus remote power fail and DC power good indication. Enclosed NTS500 power supplies can be specified with end or top mounted fans and can deliver up to 500 watts of output power.
These digitally controlled power supplies feature a PMBus™-compliant I2C interface that enables critical parameters such as temperature, output voltage and current to be monitored remotely.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number NTS500 Series
Product Name 200-500W AC-DC Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly; Open Frame
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details