Artesyn Embedded Power Dc-Dc Converter, Non Iso Pol, 1 O/p, 33W, 6A; Output Power Max Artesyn Embedded Technologies PTH12050WAZ

Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 33W, 6A; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 33W, 6A; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Non Iso Pol, 1 O/p, 33W, 6A; Output Power Max Artesyn Embedded Technologies - 71K9463 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 33W, 6A; Output Power Max Artesyn Embedded Technologies
71K9463
Dc-Dc Converter, Non Iso Pol, 1 O/p, 33W, 6A; Output Power Max Artesyn Embedded Technologies 71K9463
DC-DC CONVERTER, NON ISO POL, 1 O/P, 33W, 6A; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 33W, 6A; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K9463
Product Name Dc-Dc Converter, Non Iso Pol, 1 O/p, 33W, 6A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details